3M Standard Abrasives 714488 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41722 66000126202

Description
Standard Abrasives 714488 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.
Description
Standard Abrasives 714488 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 714488 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41722 - 051115-41722 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 714488 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41722
051115-41722
Standard Abrasives 714488 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41722 051115-41722
Standard Abrasives 714488 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Standard Abrasives 714488 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41722
Product Name Standard Abrasives 714488 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41722
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Medium Steel Shank Mini Flap Wheel - 08834149802 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
1/2
Specs
Type Abrasive Brush
Width 5.3 inch (135 mm)
Max Speed 2000 rpm
View Details
Flap Discs - Z5001F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details