3M Standard Abrasives 722600 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41705 66000126145

Description
Standard Abrasives 722600 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.
Description
Standard Abrasives 722600 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 722600 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41705 - 051115-41705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 722600 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41705
051115-41705
Standard Abrasives 722600 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41705 051115-41705
Standard Abrasives 722600 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.

Standard Abrasives 722600 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41705
Product Name Standard Abrasives 722600 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41705
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834134024 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Automotive; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
Mounted Flap Wheels - PD503 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details