3M Standard Abrasives 702314 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41681 66000126020

Description
Standard Abrasives 702314 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.
Description
Standard Abrasives 702314 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702314 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41681 - 051115-41681 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702314 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41681
051115-41681
Standard Abrasives 702314 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41681 051115-41681
Standard Abrasives 702314 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Standard Abrasives 702314 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41681
Product Name Standard Abrasives 702314 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41681
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® R982 Flap Wheel - 63642502879 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Flap Disc - 1290197 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Sanding and Surface Cleaning Mounted Wheels - FX™ Mounted Wheels - Walter Surface Technologies
Specs
Type Non-woven Wheel; Sleeves; Convolute Wheel; Nonwoven
Width 1 inch (25.4 mm)
Max Speed 11000 rpm
View Details
Flap Discs - Z4532FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details