3M Standard Abrasives 712167 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41670 66000125972

Description
Standard Abrasives 712167 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.
Description
Standard Abrasives 712167 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 712167 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41670 - 051115-41670 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 712167 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41670
051115-41670
Standard Abrasives 712167 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41670 051115-41670
Standard Abrasives 712167 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Standard Abrasives 712167 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41670
Product Name Standard Abrasives 712167 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41670
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137105 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Mandrel Mounted Wheel Brushes - BMC-16 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details