3M Standard Abrasives 714481 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41660 66000125923

Description
Standard Abrasives 714481 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.
Description
Standard Abrasives 714481 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 714481 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41660 - 051115-41660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 714481 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41660
051115-41660
Standard Abrasives 714481 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41660 051115-41660
Standard Abrasives 714481 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Standard Abrasives 714481 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41660
Product Name Standard Abrasives 714481 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41660
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 07660703216 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 15300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Spiral Band Sleeves - 46032 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed 30000 rpm
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details