3M Standard Abrasives 721539 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41658 66000125907

Description
Standard Abrasives 721539 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.
Description
Standard Abrasives 721539 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 721539 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41658 - 051115-41658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 721539 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41658
051115-41658
Standard Abrasives 721539 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41658 051115-41658
Standard Abrasives 721539 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Standard Abrasives 721539 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41658
Product Name Standard Abrasives 721539 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41658
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834130834 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z4540F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details