3M Standard Abrasives 710966 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41648 66000125832

Description
Standard Abrasives 710966 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.
Description
Standard Abrasives 710966 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 710966 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41648 - 051115-41648 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 710966 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41648
051115-41648
Standard Abrasives 710966 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41648 051115-41648
Standard Abrasives 710966 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Standard Abrasives 710966 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41648
Product Name Standard Abrasives 710966 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41648
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502668 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Wheel - WEI-52011 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Outer / OD 1.5 inch (38.1 mm)
View Details
Flap Discs - Z7032FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details