3M Standard Abrasives 718470 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 1 in Diameter - 41639 66000125816

Description
Standard Abrasives 718470 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 718470 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 718470 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 1 in Diameter - 41639 - 051115-41639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 718470 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 1 in Diameter - 41639
051115-41639
Standard Abrasives 718470 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 1 in Diameter - 41639 051115-41639
Standard Abrasives 718470 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 718470 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41639
Product Name Standard Abrasives 718470 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 1 in Diameter - 41639
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137183 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Discs - Z7030FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details