3M Standard Abrasives 702485 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41627 66000125782

Description
Standard Abrasives 702485 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.
Description
Standard Abrasives 702485 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702485 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41627 - 051115-41627 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702485 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41627
051115-41627
Standard Abrasives 702485 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41627 051115-41627
Standard Abrasives 702485 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Standard Abrasives 702485 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41627
Product Name Standard Abrasives 702485 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41627
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 5AM - 66254432925 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 18100 rpm
View Details
Flap Disc - WEI-31410 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Specs
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
View Details
Mounted Flap Wheels - PE508 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine Grit Finishing or Deburring; Portable Grinder or Handheld; Fiberglass
View Details