3M Standard Abrasives 711819 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41626 66000125774

Description
Standard Abrasives 711819 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.
Description
Standard Abrasives 711819 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 711819 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41626 - 051115-41626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 711819 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41626
051115-41626
Standard Abrasives 711819 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41626 051115-41626
Standard Abrasives 711819 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Standard Abrasives 711819 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41626
Product Name Standard Abrasives 711819 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41626
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 3AM - 66254428237 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Flap Disc - 1290174 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Mandrel Mounted Wheel Brushes - BMF-14 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
Flap Discs - Z4510FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details