3M Standard Abrasives 703042 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41610 66000125691

Description
Standard Abrasives 703042 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.
Description
Standard Abrasives 703042 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 703042 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41610 - 051115-41610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 703042 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41610
051115-41610
Standard Abrasives 703042 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41610 051115-41610
Standard Abrasives 703042 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Standard Abrasives 703042 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41610
Product Name Standard Abrasives 703042 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41610
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137421 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Automotive; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
Unmounted Flap Wheels - PJ522 - Flexovit USA, Inc.
Specs
Type Flapwheel
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Coarser filaments or grit sizes; Bench or Backstand; Fiberglass
View Details