3M Standard Abrasives 710175 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41605 66000125675

Description
Standard Abrasives 710175 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.
Description
Standard Abrasives 710175 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 710175 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41605 - 051115-41605 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 710175 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41605
051115-41605
Standard Abrasives 710175 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41605 051115-41605
Standard Abrasives 710175 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Standard Abrasives 710175 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41605
Product Name Standard Abrasives 710175 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41605
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834135201 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50683 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z7030F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details