3M Standard Abrasives 701028 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/4 in Diameter - 41599 66000125659

Description
Standard Abrasives 701028 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.
Description
Standard Abrasives 701028 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 701028 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/4 in Diameter - 41599 - 051115-41599 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 701028 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/4 in Diameter - 41599
051115-41599
Standard Abrasives 701028 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/4 in Diameter - 41599 051115-41599
Standard Abrasives 701028 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Standard Abrasives 701028 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41599
Product Name Standard Abrasives 701028 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/4 in Diameter - 41599
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® R982 Flap Wheel - 63642502880 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Mounted Flap Wheels - PE503T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Mandrel Mounted Wheel Brushes - BMC-13 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details