3M Standard Abrasives 722871 A/O Aluminum Oxide AO Spiral Band - 2 1/2 in Width - 11/16 in Diameter - 41594 66000125634

Description
Standard Abrasives 722871 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 11/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.
Description
Standard Abrasives 722871 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 11/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 722871 A/O Aluminum Oxide AO Spiral Band - 2 1/2 in Width - 11/16 in Diameter - 41594 - 051115-41594 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 722871 A/O Aluminum Oxide AO Spiral Band - 2 1/2 in Width - 11/16 in Diameter - 41594
051115-41594
Standard Abrasives 722871 A/O Aluminum Oxide AO Spiral Band - 2 1/2 in Width - 11/16 in Diameter - 41594 051115-41594
Standard Abrasives 722871 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 11/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Standard Abrasives 722871 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 11/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41594
Product Name Standard Abrasives 722871 A/O Aluminum Oxide AO Spiral Band - 2 1/2 in Width - 11/16 in Diameter - 41594
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149804 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Mounted Flap Wheels - PC207 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Specs
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
View Details