3M Standard Abrasives 704625 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41585 66000125600

Description
Standard Abrasives 704625 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.
Description
Standard Abrasives 704625 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 704625 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41585 - 051115-41585 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 704625 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41585
051115-41585
Standard Abrasives 704625 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41585 051115-41585
Standard Abrasives 704625 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Standard Abrasives 704625 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41585
Product Name Standard Abrasives 704625 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41585
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137592 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50609 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z5000F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details