Standard Abrasives 700770 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 051115-41584 |
| Product Name | Standard Abrasives 700770 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41584 |
| Type | Aluminum Oxide |