3M Standard Abrasives 700546 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41574 66000125550

Description
Standard Abrasives 700546 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.
Description
Standard Abrasives 700546 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 700546 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41574 - 051115-41574 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 700546 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41574
051115-41574
Standard Abrasives 700546 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41574 051115-41574
Standard Abrasives 700546 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Standard Abrasives 700546 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41574
Product Name Standard Abrasives 700546 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41574
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Fine Steel Shank Mini Flap Wheel - 08834137353 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Disc - WEI-50509 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Metal; Aluminum
View Details
Mounted Flap Wheels - PA207 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details