3M Standard Abrasives 712294 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41570 66000125543

Description
Standard Abrasives 712294 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.
Description
Standard Abrasives 712294 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 712294 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41570 - 051115-41570 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 712294 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41570
051115-41570
Standard Abrasives 712294 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41570 051115-41570
Standard Abrasives 712294 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Standard Abrasives 712294 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41570
Product Name Standard Abrasives 712294 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41570
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502647 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
Unmounted Flap Wheels - PJ523 - Flexovit USA, Inc.
Specs
Type Flapwheel
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Bench or Backstand; Fiberglass
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details