3M Standard Abrasives 701106 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/8 in Diameter - 41565 66000125527

Description
Standard Abrasives 701106 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 701106 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 701106 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/8 in Diameter - 41565 - 051115-41565 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 701106 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/8 in Diameter - 41565
051115-41565
Standard Abrasives 701106 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/8 in Diameter - 41565 051115-41565
Standard Abrasives 701106 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 701106 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41565
Product Name Standard Abrasives 701106 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/8 in Diameter - 41565
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502584 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details