3M Standard Abrasives 711168 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/8 in Diameter - 41560 66000125519

Description
Standard Abrasives 711168 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 711168 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 711168 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/8 in Diameter - 41560 - 051115-41560 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 711168 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/8 in Diameter - 41560
051115-41560
Standard Abrasives 711168 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/8 in Diameter - 41560 051115-41560
Standard Abrasives 711168 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 711168 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41560
Product Name Standard Abrasives 711168 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/8 in Diameter - 41560
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834134024 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
Flap Bands - 46433 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 0.7500 inch (19.05 mm)
Max Speed 26000 rpm
View Details