3M Standard Abrasives 713641 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41714 66000125436

Description
Standard Abrasives 713641 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.
Description
Standard Abrasives 713641 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713641 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41714 - 051115-41714 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713641 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41714
051115-41714
Standard Abrasives 713641 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41714 051115-41714
Standard Abrasives 713641 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Standard Abrasives 713641 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41714
Product Name Standard Abrasives 713641 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41714
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 5AM - 66254414832 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Automotive; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-31335 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details