3M Standard Abrasives 704624 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41680 66000125360

Description
Standard Abrasives 704624 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 704624 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 704624 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41680 - 051115-41680 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 704624 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41680
051115-41680
Standard Abrasives 704624 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41680 051115-41680
Standard Abrasives 704624 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 704624 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41680
Product Name Standard Abrasives 704624 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41680
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502624 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Wheel - WEI-52010 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Outer / OD 1.5 inch (38.1 mm)
View Details