3M Standard Abrasives 713078 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 in Diameter - 41656 66000125337

Description
Standard Abrasives 713078 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 713078 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713078 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 in Diameter - 41656 - 051115-41656 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713078 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 in Diameter - 41656
051115-41656
Standard Abrasives 713078 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 in Diameter - 41656 051115-41656
Standard Abrasives 713078 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 713078 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41656
Product Name Standard Abrasives 713078 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 in Diameter - 41656
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Charger ZA Coarse Center Mount Fiberglass HD Flat Flap Disc - 63642503535 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8500 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Discs - Z7001FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details