3M Standard Abrasives 702489 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41625 66000125261

Description
Standard Abrasives 702489 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 702489 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702489 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41625 - 051115-41625 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702489 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41625
051115-41625
Standard Abrasives 702489 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41625 051115-41625
Standard Abrasives 702489 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 702489 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41625
Product Name Standard Abrasives 702489 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41625
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 7AM - 66254401131 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 18100 rpm
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50676 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z5080F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details