3M Standard Abrasives 701134 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41624 66000125253

Description
Standard Abrasives 701134 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.
Description
Standard Abrasives 701134 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 701134 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41624 - 051115-41624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 701134 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41624
051115-41624
Standard Abrasives 701134 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41624 051115-41624
Standard Abrasives 701134 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Standard Abrasives 701134 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41624
Product Name Standard Abrasives 701134 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41624
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137311 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Mounted Flap Wheels - PD500 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details