3M Standard Abrasives 702255 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41622 66000125246

Description
Standard Abrasives 702255 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 702255 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702255 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41622 - 051115-41622 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702255 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41622
051115-41622
Standard Abrasives 702255 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41622 051115-41622
Standard Abrasives 702255 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 702255 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41622
Product Name Standard Abrasives 702255 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 3/4 in Diameter - 41622
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 7AM - 66254410849 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 22100 rpm
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Mounted Flap Wheels - PD502 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details
Mandrel Mounted Wheel Brushes - BMC-20 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details