3M Standard Abrasives 707959 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41619 66000125238

Description
Standard Abrasives 707959 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.
Description
Standard Abrasives 707959 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 707959 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41619 - 051115-41619 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 707959 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41619
051115-41619
Standard Abrasives 707959 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41619 051115-41619
Standard Abrasives 707959 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Standard Abrasives 707959 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41619
Product Name Standard Abrasives 707959 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41619
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137311 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details