3M Standard Abrasives 710579 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41616 66000125212

Description
Standard Abrasives 710579 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.
Description
Standard Abrasives 710579 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 710579 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41616 - 051115-41616 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 710579 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41616
051115-41616
Standard Abrasives 710579 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41616 051115-41616
Standard Abrasives 710579 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Standard Abrasives 710579 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41616
Product Name Standard Abrasives 710579 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41616
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Fine Steel Shank Mini Flap Wheel - 08834149807 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50708 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Mounted Flap Wheels - PC505T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details