3M Standard Abrasives 709742 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41573 66000125113

Description
Standard Abrasives 709742 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.
Description
Standard Abrasives 709742 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 709742 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41573 - 051115-41573 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 709742 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41573
051115-41573
Standard Abrasives 709742 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41573 051115-41573
Standard Abrasives 709742 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Standard Abrasives 709742 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41573
Product Name Standard Abrasives 709742 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41573
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502656 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
Flap Disc - WEI-31368 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details