3M Standard Abrasives 700518 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 32838 66000125006

Description
Standard Abrasives 700518 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.
Description
Standard Abrasives 700518 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 700518 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 32838 - 051115-32838 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 700518 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 32838
051115-32838
Standard Abrasives 700518 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 32838 051115-32838
Standard Abrasives 700518 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Standard Abrasives 700518 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-32838
Product Name Standard Abrasives 700518 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 32838
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 9AM - 66254420696 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 18100 rpm
View Details
Flap Disc - WEI-50543 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Flap Discs - Z6035F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details