3M Standard Abrasives 709265 A/O Aluminum Oxide AO Cross Pad P240 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 43407 66000110073

Description
Standard Abrasives 709265 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P240. The cross pad has a width of 2 in and length of 2 in.
Description
Standard Abrasives 709265 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P240. The cross pad has a width of 2 in and length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 709265 A/O Aluminum Oxide AO Cross Pad P240 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 43407 - 051115-43407 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 709265 A/O Aluminum Oxide AO Cross Pad P240 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 43407
051115-43407
Standard Abrasives 709265 A/O Aluminum Oxide AO Cross Pad P240 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 43407 051115-43407
Standard Abrasives 709265 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P240. The cross pad has a width of 2 in and length of 2 in.

Standard Abrasives 709265 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P240. The cross pad has a width of 2 in and length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-43407
Product Name Standard Abrasives 709265 A/O Aluminum Oxide AO Cross Pad P240 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 43407
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2795108 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
View Details
Sealer Sanding Sponge - 63642552869 - Norton Abrasives
Specs
Features Open
Length 4.75 inch (121 mm)
Width 3.75 inch (95.25 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details