3M Standard Abrasives 804526 524 S/C Silicon Carbide SC Unitized Block - 43336 66000109364

Description
Standard Abrasives 804526 524 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.
Description
Standard Abrasives 804526 524 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 804526 524 S/C Silicon Carbide SC Unitized Block - 43336 - 051115-43336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 804526 524 S/C Silicon Carbide SC Unitized Block - 43336
051115-43336
Standard Abrasives 804526 524 S/C Silicon Carbide SC Unitized Block - 43336 051115-43336
Standard Abrasives 804526 524 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Standard Abrasives 804526 524 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-43336
Product Name Standard Abrasives 804526 524 S/C Silicon Carbide SC Unitized Block - 43336
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235764 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 36
View Details
Merit AO Coarse Grit Cross Pad - 8834184119 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details