3M Standard Abrasives 727227 Ceramic Cross Pad 120 Grit - 6 3/4 in Width x 6 3/4 in Length - 2 in Pad Thickness - 43292 66000108929

Description
Standard Abrasives 727227 cross pad uses ceramic as the abrasive material. Standard Abrasives incorporates this ceramic material into the cross pad forming a grit of 120. The cross pad has a width of 6 3/4 in and length of 6 3/4 in.
Description
Standard Abrasives 727227 cross pad uses ceramic as the abrasive material. Standard Abrasives incorporates this ceramic material into the cross pad forming a grit of 120. The cross pad has a width of 6 3/4 in and length of 6 3/4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727227 Ceramic Cross Pad 120 Grit - 6 3/4 in Width x 6 3/4 in Length - 2 in Pad Thickness - 43292 - 051115-43292 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727227 Ceramic Cross Pad 120 Grit - 6 3/4 in Width x 6 3/4 in Length - 2 in Pad Thickness - 43292
051115-43292
Standard Abrasives 727227 Ceramic Cross Pad 120 Grit - 6 3/4 in Width x 6 3/4 in Length - 2 in Pad Thickness - 43292 051115-43292
Standard Abrasives 727227 cross pad uses ceramic as the abrasive material. Standard Abrasives incorporates this ceramic material into the cross pad forming a grit of 120. The cross pad has a width of 6 3/4 in and length of 6 3/4 in.

Standard Abrasives 727227 cross pad uses ceramic as the abrasive material. Standard Abrasives incorporates this ceramic material into the cross pad forming a grit of 120. The cross pad has a width of 6 3/4 in and length of 6 3/4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-43292
Product Name Standard Abrasives 727227 Ceramic Cross Pad 120 Grit - 6 3/4 in Width x 6 3/4 in Length - 2 in Pad Thickness - 43292
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Medium Grit Cross Pad - 8834185164 - Norton Abrasives
Specs
Features Closed
Length 1 inch (25.4 mm)
Width 1 inch (25.4 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1235765 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
ScotchBrite™ Ultra Heavy Duty Hand Pad - 5440 - DME Company
Specs
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
View Details