3M Standard Abrasives 730312 Straight Ceramic Cartridge Roll - 60 Grit - 1 in Length - 1 in Diameter - 1/8 in Center Hole - 43290 66000108903

Description
Standard Abrasives 730312 straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.
Description
Standard Abrasives 730312 straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730312 Straight Ceramic Cartridge Roll - 60 Grit - 1 in Length - 1 in Diameter - 1/8 in Center Hole - 43290 - 051115-43290 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730312 Straight Ceramic Cartridge Roll - 60 Grit - 1 in Length - 1 in Diameter - 1/8 in Center Hole - 43290
051115-43290
Standard Abrasives 730312 Straight Ceramic Cartridge Roll - 60 Grit - 1 in Length - 1 in Diameter - 1/8 in Center Hole - 43290 051115-43290
Standard Abrasives 730312 straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Standard Abrasives 730312 straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-43290
Product Name Standard Abrasives 730312 Straight Ceramic Cartridge Roll - 60 Grit - 1 in Length - 1 in Diameter - 1/8 in Center Hole - 43290
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Norton Bear-Tex FastCut AO Fine Grit Non-Woven Perforated Roll - 63642503009 - Norton Abrasives
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Light Cleaning and Finishing; Very Fine Grit
Width 4.00 inch (102 mm)
View Details
Round Cord - .018
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Silicon Carbide
View Details
Abrasive Paper, 4-1/2" x 11" (10 Holes) - A-14124 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 240
View Details