3M Standard Abrasives 645962 GP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 43267 66000108671

Description
Standard Abrasives 645962 GP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645962 GP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645962 GP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 43267 - 051115-43267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645962 GP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 43267
051115-43267
Standard Abrasives 645962 GP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 43267 051115-43267
Standard Abrasives 645962 GP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645962 GP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-43267
Product Name Standard Abrasives 645962 GP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 43267
Disc / Backing Type Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660768188 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742087-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details