3M Standard Abrasives 645924 GP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 43245 66000108457

Description
Standard Abrasives 645924 GP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 645924 GP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645924 GP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 43245 - 051115-43245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645924 GP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 43245
051115-43245
Standard Abrasives 645924 GP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 43245 051115-43245
Standard Abrasives 645924 GP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 645924 GP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-43245
Product Name Standard Abrasives 645924 GP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 43245
Disc / Backing Type Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461165 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
General Purpose Surface Cleaning Sanding Discs - COOLCUT™ Sanding Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details