3M Standard Abrasives 645904 GP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 43233 66000108333

Description
Standard Abrasives 645904 GP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 645904 GP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645904 GP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 43233 - 051115-43233 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645904 GP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 43233
051115-43233
Standard Abrasives 645904 GP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 43233 051115-43233
Standard Abrasives 645904 GP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 645904 GP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-43233
Product Name Standard Abrasives 645904 GP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 43233
Disc / Backing Type Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506225 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Abrasive Discs - 1883399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Ceramic; Ceramic
Grit Size 120 # or Microns
View Details
Abrasive Discs - 215698 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Cleaning and Sanding FX™ Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Outer / OD 4.00 to 6.00 inch (102 to 152 mm)
View Details