3M Standard Abrasives 612412 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 1 1/2 in Diameter - 1/4 in Center Hole - 42504 66000101049

Description
Standard Abrasives 612412 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives 612412 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 612412 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 1 1/2 in Diameter - 1/4 in Center Hole - 42504 - 051115-42504 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 612412 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 1 1/2 in Diameter - 1/4 in Center Hole - 42504
051115-42504
Standard Abrasives 612412 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 1 1/2 in Diameter - 1/4 in Center Hole - 42504 051115-42504
Standard Abrasives 612412 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 30000 RPMs.

Standard Abrasives 612412 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 051115-42504
Product Name Standard Abrasives 612412 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 1 1/2 in Diameter - 1/4 in Center Hole - 42504
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Paint Brushes - 3152148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.5000 inch (12.7 mm)
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743213-B - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
17 inch - Stiff (.030 inch) Poly Rotary Scrub w/ FC06 Clutch Plate - 60617FC06 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD 17 inch (432 mm)
View Details