3M Standard Abrasives 611106 A/O Aluminum Oxide AO Flap Wheel - 1/2 in Face Width - 1 in Diameter - 1/4 in Center Hole - 42490 66000100900

Description
Standard Abrasives 611106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives 611106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 611106 A/O Aluminum Oxide AO Flap Wheel - 1/2 in Face Width - 1 in Diameter - 1/4 in Center Hole - 42490 - 051115-42490 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 611106 A/O Aluminum Oxide AO Flap Wheel - 1/2 in Face Width - 1 in Diameter - 1/4 in Center Hole - 42490
051115-42490
Standard Abrasives 611106 A/O Aluminum Oxide AO Flap Wheel - 1/2 in Face Width - 1 in Diameter - 1/4 in Center Hole - 42490 051115-42490
Standard Abrasives 611106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 30000 RPMs.

Standard Abrasives 611106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 051115-42490
Product Name Standard Abrasives 611106 A/O Aluminum Oxide AO Flap Wheel - 1/2 in Face Width - 1 in Diameter - 1/4 in Center Hole - 42490
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1884129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 18000 rpm
Outer / OD 1.57 inch (40 mm)
View Details
Specs
Applications Cleaning and Surface Conditioning
View Details
Mini Abrasive Nylon Brush - 81-AY-.500 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details