3M Standard Abrasives 714471 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 42247 66000098476

Description
Standard Abrasives 714471 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.
Description
Standard Abrasives 714471 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 714471 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 42247 - 051115-42247 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 714471 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 42247
051115-42247
Standard Abrasives 714471 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 42247 051115-42247
Standard Abrasives 714471 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.

Standard Abrasives 714471 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-42247
Product Name Standard Abrasives 714471 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 42247
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Sandpaper, Sanding Blocks & Pads - 2205868 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 40
View Details
Merit AO Coarse Grit Cross Pad - 8834182140 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details