3M Standard Abrasives 721674 Straight A/O Aluminum Oxide AO Cartridge Roll - P100 Grit - 2 in Length - 1 in Diameter - 1/8 in Center Hole - 42223 66000098237

Description
Standard Abrasives 721674 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P100. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 721674 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P100. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 721674 Straight A/O Aluminum Oxide AO Cartridge Roll - P100 Grit - 2 in Length - 1 in Diameter - 1/8 in Center Hole - 42223 - 051115-42223 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 721674 Straight A/O Aluminum Oxide AO Cartridge Roll - P100 Grit - 2 in Length - 1 in Diameter - 1/8 in Center Hole - 42223
051115-42223
Standard Abrasives 721674 Straight A/O Aluminum Oxide AO Cartridge Roll - P100 Grit - 2 in Length - 1 in Diameter - 1/8 in Center Hole - 42223 051115-42223
Standard Abrasives 721674 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P100. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 721674 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P100. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-42223
Product Name Standard Abrasives 721674 Straight A/O Aluminum Oxide AO Cartridge Roll - P100 Grit - 2 in Length - 1 in Diameter - 1/8 in Center Hole - 42223
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Stick & Sand AO Coarse Grit Paper PSA Disc - 07660702500 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 40
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Copper Gauze -  - DME Company
DME Company
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 3600.00 to 14400.00 inch (91440 to 365760 mm)
View Details
Waterproof Mesh Screen Rolls - R5870 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 360.00 inch (9144 mm)
View Details