3M Standard Abrasives 727243 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 1/8 in Center Hole - 42222 66000098229

Description
Standard Abrasives 727243 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 727243 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727243 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 1/8 in Center Hole - 42222 - 051115-42222 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727243 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 1/8 in Center Hole - 42222
051115-42222
Standard Abrasives 727243 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 1/8 in Center Hole - 42222 051115-42222
Standard Abrasives 727243 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Standard Abrasives 727243 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-42222
Product Name Standard Abrasives 727243 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 1/8 in Center Hole - 42222
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Spiral Band - 66261146087 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Copper Gauze -  - DME Company
DME Company
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 3600.00 to 14400.00 inch (91440 to 365760 mm)
View Details
Sandpaper Sheets - R2030C - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Fine Grit Finishing or Deburring; Metalworking; Woodworking
Features Closed
View Details