3M Standard Abrasives 594452 Coated A/O Aluminum Oxide AO Quick Change Vacuum Disc - 36 Grit - 2 in Diameter 4 Vacuum Holes - 42212 66000098120

Description
Standard Abrasives coated 594452 quick change vacuum disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change vacuum disc forming a grit of 36. To aid in dust control, this product is designed to work with vacuum systems and comes with 4 holes built into the Quick Change Vacuum Disc.
Description
Standard Abrasives coated 594452 quick change vacuum disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change vacuum disc forming a grit of 36. To aid in dust control, this product is designed to work with vacuum systems and comes with 4 holes built into the Quick Change Vacuum Disc.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 594452 Coated A/O Aluminum Oxide AO Quick Change Vacuum Disc - 36 Grit - 2 in Diameter 4 Vacuum Holes - 42212 - 051115-42212 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 594452 Coated A/O Aluminum Oxide AO Quick Change Vacuum Disc - 36 Grit - 2 in Diameter 4 Vacuum Holes - 42212
051115-42212
Standard Abrasives 594452 Coated A/O Aluminum Oxide AO Quick Change Vacuum Disc - 36 Grit - 2 in Diameter 4 Vacuum Holes - 42212 051115-42212
Standard Abrasives coated 594452 quick change vacuum disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change vacuum disc forming a grit of 36. To aid in dust control, this product is designed to work with vacuum systems and comes with 4 holes built into the Quick Change Vacuum Disc.

Standard Abrasives coated 594452 quick change vacuum disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change vacuum disc forming a grit of 36. To aid in dust control, this product is designed to work with vacuum systems and comes with 4 holes built into the Quick Change Vacuum Disc.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-42212
Product Name Standard Abrasives 594452 Coated A/O Aluminum Oxide AO Quick Change Vacuum Disc - 36 Grit - 2 in Diameter 4 Vacuum Holes - 42212
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.50 inch (38 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642536149 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
Abrasive Discs - 215819 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details