Standard Abrasives 713972 sanding sheet uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the sanding sheet forming a grit of 60. The sanding sheet has a width of 11 in and length of 9 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 051115-41737 |
| Product Name | Standard Abrasives 713972 A/O Aluminum Oxide AO Sanding Sheet - 11 in Width x 9 in Length - GB - Glue Bond - 41737 |
| Product Type | Roll or Tape; Sheet; Nonwoven |