3M Standard Abrasives 713273 S/C Silicon Carbide SC Paper Sheet - 9 in Width x 11 in Length - Wet/Dry - 41736 66000093360

Description
Standard Abrasives 713273 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 600. The paper sheet has a width of 9 in and length of 11 in.
Description
Standard Abrasives 713273 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 600. The paper sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713273 S/C Silicon Carbide SC Paper Sheet - 9 in Width x 11 in Length - Wet/Dry - 41736 - 051115-41736 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713273 S/C Silicon Carbide SC Paper Sheet - 9 in Width x 11 in Length - Wet/Dry - 41736
051115-41736
Standard Abrasives 713273 S/C Silicon Carbide SC Paper Sheet - 9 in Width x 11 in Length - Wet/Dry - 41736 051115-41736
Standard Abrasives 713273 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 600. The paper sheet has a width of 9 in and length of 11 in.

Standard Abrasives 713273 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 600. The paper sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-41736
Product Name Standard Abrasives 713273 S/C Silicon Carbide SC Paper Sheet - 9 in Width x 11 in Length - Wet/Dry - 41736
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve H290 AO Coarse Grit Paper H&L File Strip - 66623334805 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 40
View Details
Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Sanding Sheets for Solid Surface - EKABLUE - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Type Aluminum Oxide
Grit Size 40 to 600
View Details
ScotchBrite™ General Duty Hand Pad - 8447 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
Width 6.00 inch (152 mm)
View Details