3M Standard Abrasives 727315 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 2 3/8 in Diameter - 41535 66000091356

Description
Standard Abrasives 727315 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 727315 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727315 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 2 3/8 in Diameter - 41535 - 051115-41535 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727315 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 2 3/8 in Diameter - 41535
051115-41535
Standard Abrasives 727315 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 2 3/8 in Diameter - 41535 051115-41535
Standard Abrasives 727315 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 727315 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41535
Product Name Standard Abrasives 727315 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 2 3/8 in Diameter - 41535
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834134009 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Disc - WEI-31416 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Mounted Flap Wheels - PA502 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details