Standard Abrasives 717069 overlap disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the overlap disc forming a grit of 80. The eyelet attachment allows for easy mounting to the tool or pad.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 051115-41498 |
| Product Name | Standard Abrasives 717069 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 1 in Diameter - 41498 |
| Type | Aluminum Oxide |