3M Standard Abrasives 717486 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 3 in Diameter - 41485 66000090853

Description
Standard Abrasives 717486 overlap disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the overlap disc forming a grit of 36. The eyelet attachment allows for easy mounting to the tool or pad.
Description
Standard Abrasives 717486 overlap disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the overlap disc forming a grit of 36. The eyelet attachment allows for easy mounting to the tool or pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 717486 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 3 in Diameter - 41485 - 051115-41485 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 717486 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 3 in Diameter - 41485
051115-41485
Standard Abrasives 717486 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 3 in Diameter - 41485 051115-41485
Standard Abrasives 717486 overlap disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the overlap disc forming a grit of 36. The eyelet attachment allows for easy mounting to the tool or pad.

Standard Abrasives 717486 overlap disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the overlap disc forming a grit of 36. The eyelet attachment allows for easy mounting to the tool or pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-41485
Product Name Standard Abrasives 717486 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 3 in Diameter - 41485
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Merit AO Coarse TR (Type III) Quick-Change Cloth Disc - 08834164494 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742087-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Disc for Cleaning Stainless Steel Welds - FX™ STAINLESS - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Removes heat tint and discoloration from welds on stainless steel
Mounting Bore or Center Mount
View Details