3M Standard Abrasives 715831 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 1 1/2 in Diameter - 41469 66000090697

Description
Standard Abrasives 715831 overlap disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the overlap disc forming a grit of P120. The eyelet attachment allows for easy mounting to the tool or pad.
Description
Standard Abrasives 715831 overlap disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the overlap disc forming a grit of P120. The eyelet attachment allows for easy mounting to the tool or pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 715831 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 1 1/2 in Diameter - 41469 - 051115-41469 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 715831 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 1 1/2 in Diameter - 41469
051115-41469
Standard Abrasives 715831 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 1 1/2 in Diameter - 41469 051115-41469
Standard Abrasives 715831 overlap disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the overlap disc forming a grit of P120. The eyelet attachment allows for easy mounting to the tool or pad.

Standard Abrasives 715831 overlap disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the overlap disc forming a grit of P120. The eyelet attachment allows for easy mounting to the tool or pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-41469
Product Name Standard Abrasives 715831 A/O Aluminum Oxide AO Overlap Disc - Eyelet Attachment - 1 1/2 in Diameter - 41469
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Coarse Paper PSA Disc - 63642506220 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 1883429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Sanding Discs for Stone / Marble / Granite - ARSF - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; F Weight Paper
Type Silicon Carbide
Grit Size 80 to 220 # or Microns
View Details
4-1/2" x 7/8" 80 Grit Zirconia T29 Flap Disc - DWA8208 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
Type Diamond
View Details