Standard Abrasives 720553 slotted cloth disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the slotted cloth disc forming a grit of 80. The threaded arbor attachment allows for easy mounting to the tool or pad.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 051115-41451 |
| Product Name | Standard Abrasives 720553 A/O Aluminum Oxide AO Slotted Cloth Disc - Threaded Arbor Attachment - 4 in Diameter - 41451 |
| Type | Aluminum Oxide |